The B84111F0000M136 is a 2-line EMI filter for 1-phase power systems, rated for 250 V AC/DC and 36 A at 40 °C, designed for medical applications with zero leakage current. It features a metal case with polyurethane potting (UL 94 V-0) and threaded studs for termination. The unit complies with IEC 60939, UL 1283, and CSA C22.2 No. 8, and operates within a climatic category of 25/100/21. Its dimensions and weight are not specified for this variant, but the series uses 2 × 0.47 μF X2 and 2 × 10000 pF Y2 capacitors with 2 × 0.4 mH inductors. The filter is certified for use in medical equipment.
LINE FILTER 250VDC/VAC 36A CHAS Product overview: B84111F0000M136 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 36A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84111F0000M136 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-B84111F0000M136 |
| Product Name | 36A EMI RFI Filter |
| Filter Category | Active Filter |