EPCOS AG Power Line Filter Modules B84111F0000B110

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, Standard, 10A, 250V from EPCOS is designed for use in 1-phase systems and is compliant with RoHS standards. It features a rated voltage of 250V AC/DC and a rated current of 10A. The filter is housed in a metal case with polyurethane potting, ensuring durability and reliability. It is suitable for various applications including switch-mode power supplies, industrial electronics, telecommunications, and data systems. The filter has been approved by ENEC, UL, and cUL, indicating compliance with international safety standards. Its compact design allows for easy installation, making it a cost-optimized solution for engineers seeking effective power line filtering.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, Standard, 10A, 250V from EPCOS is designed for use in 1-phase systems and is compliant with RoHS standards. It features a rated voltage of 250V AC/DC and a rated current of 10A. The filter is housed in a metal case with polyurethane potting, ensuring durability and reliability. It is suitable for various applications including switch-mode power supplies, industrial electronics, telecommunications, and data systems. The filter has been approved by ENEC, UL, and cUL, indicating compliance with international safety standards. Its compact design allows for easy installation, making it a cost-optimized solution for engineers seeking effective power line filtering.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 495-5787-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
495-5787-ND
Power Line Filter Modules 495-5787-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Standard, 10A, 250V Rohs Compliant Epcos - 69AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 10A, 250V Rohs Compliant Epcos
69AH6914
Power Line Filter, Standard, 10A, 250V Rohs Compliant Epcos 69AH6914
POWER LINE FILTER, STANDARD, 10A, 250V ROHS COMPLIANT: YES

POWER LINE FILTER, STANDARD, 10A, 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 495-5787-ND 69AH6914
Product Name Power Line Filter Modules Power Line Filter, Standard, 10A, 250V Rohs Compliant Epcos
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards cUR, ENEC, UR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678202 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details