EPCOS AG Filter, 3A, Chassis; Current Rating Epcos B84111A0000A030

Description
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Capacitance:0.1µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Capacitance:0.1µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, Chassis; Current Rating Epcos - 05M4022 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Chassis; Current Rating Epcos
05M4022
Filter, 3A, Chassis; Current Rating Epcos 05M4022
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Capacitance:0.1µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Capacitance:0.1µF; Leakage Current Max:500µA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05M4022
Product Name Filter, 3A, Chassis; Current Rating Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details