EPCOS AG Current Transformer Sensors B82801C145A50

Description
Current Transformer Sensors 1.4mH TR 1:50 DCR 0.28 / 400mOhms
Datasheet
Description
Current Transformer Sensors 1.4mH TR 1:50 DCR 0.28 / 400mOhms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
B82801C145A50
Current Transformer Sensors B82801C145A50
Current Transformer Sensors 1.4mH TR 1:50 DCR 0.28 / 400mOhms

Current Transformer Sensors 1.4mH TR 1:50 DCR 0.28 / 400mOhms

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number B82801C145A50
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

SCT7215-0600 | Busbar split-core CT, 600 A AC, accuracy class 1, size 2 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 600 amps
View Details
Split-core current transformer - 855-5101/750-000 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformers & Shunts - EA3331-000 - TE Connectivity
Specs
Transformer Category Current
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers - 628877 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -10 C (14 F)
View Details