Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024405-B82801B504A5
Termination: Gull Wing
Current Rating: 20 A
Length: 8.13 mm
Inductance: 500 µH
Height - Seated (Max): 5.08 mm
Frequency: 1 MHz
Height: 5.08 mm
Width: 7.11 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 1.5 Ω
Alternative Parts (Cross-Reference): CSE5-100501B82801B 504A 50; B82801B504A50.;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024405-B82801B504A50 |
| Product Name | OEM Parts - OEM Parts (A - B) - B82801B504A50 |