Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154903-B82801B205A1
Termination: Gull Wing
Current Rating: 20 A
Length: 8.13 mm
Inductance: 2 mH
Height - Seated (Max): 5.08 mm
Frequency: 1 MHz
Height: 5.08 mm
Width: 7.11 mm
Categories: Custom Parts
DC Resistance (DCR): 5.5 Ω
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 130 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154903-B82801B205A100 |
| Product Name | Custom Parts - Custom Parts (B - D) - B82801B205A100 |