EPCOS AG Current Transformer, 1 Epcos B82801A1824A100

Description
CURRENT TRANSFORMER, 1:100, 7A, SMT ROHS COMPLIANT: YES
Description
CURRENT TRANSFORMER, 1:100, 7A, SMT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos Current Transformer, part number 71AH2586, is designed for surface mount technology (SMT) applications. It features a turns ratio of 1:100 and is capable of handling a current of up to 7A. This transformer is suitable for various applications including switching power supplies, feedback control, overload sensing, and load drop detection. It is characterized by very low DC resistance and comes in a compact package, making it ideal for space-constrained designs. The product is RoHS compliant, ensuring it meets environmental regulations. It is delivered in packing units of 600 pieces per reel, with a total of 3000 pieces per carton.

Datasheet Summary
Powered by GS/AI

The Epcos Current Transformer, part number 71AH2586, is designed for surface mount technology (SMT) applications. It features a turns ratio of 1:100 and is capable of handling a current of up to 7A. This transformer is suitable for various applications including switching power supplies, feedback control, overload sensing, and load drop detection. It is characterized by very low DC resistance and comes in a compact package, making it ideal for space-constrained designs. The product is RoHS compliant, ensuring it meets environmental regulations. It is delivered in packing units of 600 pieces per reel, with a total of 3000 pieces per carton.

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 1 Epcos - 71AH2586 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1 Epcos
71AH2586
Current Transformer, 1 Epcos 71AH2586
CURRENT TRANSFORMER, 1:100, 7A, SMT ROHS COMPLIANT: YES

CURRENT TRANSFORMER, 1:100, 7A, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Transformer Sensors
B82801A1824A100
Current Transformer Sensors B82801A1824A100
Current Transformer Sensors 820uH 28.8V 2.5mOhms N1:N2=1:100

Current Transformer Sensors 820uH 28.8V 2.5mOhms N1:N2=1:100

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 71AH2586 B82801A1824A100
Product Name Current Transformer, 1 Epcos Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5001/500-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
MODEL AL 200:5 RATIO - 1411-AL-201 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers & Shunts - CG3838-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details