EPCOS AG Current Transformer, 1 Epcos B82801A1743A030

Description
CURRENT TRANSFORMER, 1:30, 7A, SMT ROHS COMPLIANT: YES
Datasheet
Description
CURRENT TRANSFORMER, 1:30, 7A, SMT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 1 Epcos - 71AH2585 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1 Epcos
71AH2585
Current Transformer, 1 Epcos 71AH2585
CURRENT TRANSFORMER, 1:30, 7A, SMT ROHS COMPLIANT: YES

CURRENT TRANSFORMER, 1:30, 7A, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Transformer Sensors
B82801A1743A030
Current Transformer Sensors B82801A1743A030
Current Transformer Sensors 74uH 8.6V 2.5mOhms N1:N2=1:30

Current Transformer Sensors 74uH 8.6V 2.5mOhms N1:N2=1:30

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 71AH2585 B82801A1743A030
Product Name Current Transformer, 1 Epcos Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 566744 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Plug-in current transformer - 855-301/150-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - A44263-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details