EPCOS AG Current Transformer Sensors B82801A1404A070

Description
Current Transformer Sensors 400uH 20V 2.5mOhms N1:N2=1:70
Datasheet
Description
Current Transformer Sensors 400uH 20V 2.5mOhms N1:N2=1:70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
B82801A1404A070
Current Transformer Sensors B82801A1404A070
Current Transformer Sensors 400uH 20V 2.5mOhms N1:N2=1:70

Current Transformer Sensors 400uH 20V 2.5mOhms N1:N2=1:70

Buy Now
Current Transformer, 1 Epcos - 71AH2584 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1 Epcos
71AH2584
Current Transformer, 1 Epcos 71AH2584
CURRENT TRANSFORMER, 1:70, 7A, SMT ROHS COMPLIANT: YES

CURRENT TRANSFORMER, 1:70, 7A, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Instrument Transformers Current Transformers
Product Number B82801A1404A070 71AH2584
Product Name Current Transformer Sensors Current Transformer, 1 Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 106786 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Split-core current transformer - 855-4005/150-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT2311-1000 | Ring-type CT, 1000 A AC, accuracy class 1, size 3 -  - Beckhoff Automation LLC
Specs
Primary current 1000 amps
View Details
Current Transformers & Shunts - EA3299-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details