EPCOS AG Current Transformer, 1 Epcos B82801A1304A060

Description
CURRENT TRANSFORMER, 1:60, 7A, SMT ROHS COMPLIANT: YES
Datasheet
Description
CURRENT TRANSFORMER, 1:60, 7A, SMT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 1 Epcos - 71AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1 Epcos
71AH2582
Current Transformer, 1 Epcos 71AH2582
CURRENT TRANSFORMER, 1:60, 7A, SMT ROHS COMPLIANT: YES

CURRENT TRANSFORMER, 1:60, 7A, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Transformer Sensors
B82801A1304A060
Current Transformer Sensors B82801A1304A060
Current Transformer Sensors 295uH 17.3V 2.5mOhms N1:N2=1:60

Current Transformer Sensors 295uH 17.3V 2.5mOhms N1:N2=1:60

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 71AH2582 B82801A1304A060
Product Name Current Transformer, 1 Epcos Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 2640998 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
View Details
Split-core current transformer - 855-5101/600-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
SCT0121-0001 | Coil CT, 1 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 1 amps
View Details
Current Transformers & Shunts - CG3233-000 - TE Connectivity
Specs
Secondary Current 400 amps
View Details