EPCOS AG Choke, 51Uh, 200Ma, 30%, Full Reel; Dc Current Rating Epcos B82799S513N1

Description
CHOKE, 51UH, 200MA, 30%, FULL REEL; DC Current Rating:200mA; Inductance:51µH; Product Range:B82799S0 Series; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 51UH, 200MA, 30%, FULL REEL; DC Current Rating:200mA; Inductance:51µH; Product Range:B82799S0 Series; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 51Uh, 200Ma, 30%, Full Reel; Dc Current Rating Epcos - 85C5152 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 51Uh, 200Ma, 30%, Full Reel; Dc Current Rating Epcos
85C5152
Choke, 51Uh, 200Ma, 30%, Full Reel; Dc Current Rating Epcos 85C5152
CHOKE, 51UH, 200MA, 30%, FULL REEL; DC Current Rating:200mA; Inductance:51µH; Product Range:B82799S0 Series; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:- RoHS Compliant: Yes

CHOKE, 51UH, 200MA, 30%, FULL REEL; DC Current Rating:200mA; Inductance:51µH; Product Range:B82799S0 Series; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85C5152
Product Name Choke, 51Uh, 200Ma, 30%, Full Reel; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details