Common Mode Chokes Dual 68000uH 10kHz 0.2A 3.4Ohm DCR SMD T/R Product overview: B82794C0686N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 68000uH, 10kHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 68000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0686N465 can be used for catalog matching and distributor lookup.
68mH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 3.4Ohm (Typ)
68mH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 3.4Ohm (Typ)
68mH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 3.4Ohm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82794C0686N465 | 495-B82794C0686N465CT-ND |
| Product Name | Dual SMD 68000uH 10kHz Inductor and Choke | Common Mode Chokes |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Data Line/Signal Line | |
| Packing Method | Tape and Reel | Tape Reel |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |