EPCOS AG Common Mode Chokes B82794C0475N465

Description
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 500mOhm (Typ)
Request a Quote Datasheet
Description
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 500mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82794C0475N465-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82794C0475N465-ND
Common Mode Chokes B82794C0475N465-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 500mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 500mOhm (Typ)

Buy Now Datasheet
Dual SMD 4700uH 10kHz Inductor and Choke - 839-B82794C0475N465 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 4700uH 10kHz Inductor and Choke
839-B82794C0475N465
Dual SMD 4700uH 10kHz Inductor and Choke 839-B82794C0475N465
Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.5Ohm DCR SMD T/R Product overview: B82794C0475N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 4700uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 4700uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0475N465 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.5Ohm DCR SMD T/R Product overview: B82794C0475N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 4700uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 4700uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0475N465 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82794C0475N465
807345-B82794C0475N465
Common Mode Chokes - B82794C0475N465 807345-B82794C0475N465
Manufacturer: EPCOS (TDK) Win Source Part Number: 807345-B82794C0475N4 65 Packaging: Reel Mounting Style: SMD Voltage Rating - AC: 42V Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.571" L x 0.524" W (14.50mm x 13.30mm) Manufacturer Package: Horizontal, 8 Gull Wing Height (Maximum): 0.425" (10.80mm) Current Rating (Maximum): 700mA DC Resistance (DCR) (Maximum): 500mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Inductance at Frequency: 4.7mH at 10kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 807345-B82794C0475N465
Packaging: Reel
Mounting Style: SMD
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.571" L x 0.524" W (14.50mm x 13.30mm)
Manufacturer Package: Horizontal, 8 Gull Wing
Height (Maximum): 0.425" (10.80mm)
Current Rating (Maximum): 700mA
DC Resistance (DCR) (Maximum): 500mOhm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Inductance at Frequency: 4.7mH at 10kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82794C0475N465-ND 839-B82794C0475N465 807345-B82794C0475N465
Product Name Common Mode Chokes Dual SMD 4700uH 10kHz Inductor and Choke Common Mode Chokes - B82794C0475N465
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details