EPCOS AG Common Mode Chokes B82794C0286N465

Description
28mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 1.2Ohm (Typ)
Request a Quote Datasheet
Description
28mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 1.2Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82794C0286N465-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82794C0286N465-ND
Common Mode Chokes B82794C0286N465-ND
28mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 1.2Ohm (Typ)

28mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 1.2Ohm (Typ)

Buy Now Datasheet
Dual SMD 28000uH 10kHz Inductor and Choke - 839-B82794C0286N465 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 28000uH 10kHz Inductor and Choke
839-B82794C0286N465
Dual SMD 28000uH 10kHz Inductor and Choke 839-B82794C0286N465
Common Mode Chokes Dual 28000uH 10kHz 0.4A 1.2Ohm DCR SMD T/R Product overview: B82794C0286N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 28000uH, 10kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 28000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0286N465 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 28000uH 10kHz 0.4A 1.2Ohm DCR SMD T/R Product overview: B82794C0286N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 28000uH, 10kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 28000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0286N465 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82794C0286N465-ND 839-B82794C0286N465
Product Name Common Mode Chokes Dual SMD 28000uH 10kHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.2 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details