COMMON MODE CHOKE, 25UH, 0.8A, SMD; Rated Current:800mA; Inductance:25µH; Product Range:B82793S0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 31Y0653 |
| Product Name | Common Mode Choke, 25Uh, 0.8A, Smd; Rated Current Epcos |
| Standards and Certifications | RoHS |