EPCOS AG Common Mode Chokes B82793S0253N201

Description
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)
Request a Quote Datasheet
Description
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5778-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5778-6-ND
Common Mode Chokes 495-5778-6-ND
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)

25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5778-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5778-2-ND
Common Mode Chokes 495-5778-2-ND
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)

25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5778-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5778-1-ND
Common Mode Chokes 495-5778-1-ND
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)

25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 110mOhm (Typ)

Buy Now Datasheet
Automotive Dual SMD 25uH Inductor and Choke - 839-B82793S0253N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 25uH Inductor and Choke
839-B82793S0253N201
Automotive Dual SMD 25uH Inductor and Choke 839-B82793S0253N201
Common Mode Chokes Dual 25uH 880Ohm 100kHz 0.8A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793S0253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 880Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793S0253N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 25uH 880Ohm 100kHz 0.8A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793S0253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 880Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793S0253N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5778-6-ND 839-B82793S0253N201
Product Name Common Mode Chokes Automotive Dual SMD 25uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1100 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers