EPCOS AG Common Mode Chokes - B82793C113N B82793C113N

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 713656-B82793C113N Manufacturer Homepage: www.epcos.com Reference case: SMD4 Reference Date Code: 1212+ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 713656-B82793C113N Manufacturer Homepage: www.epcos.com Reference case: SMD4 Reference Date Code: 1212+ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82793C113N
713656-B82793C113N
Common Mode Chokes - B82793C113N 713656-B82793C113N
Manufacturer: EPCOS (TDK) Win Source Part Number: 713656-B82793C113N Manufacturer Homepage: www.epcos.com Reference case: SMD4 Reference Date Code: 1212+ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 713656-B82793C113N
Manufacturer Homepage: www.epcos.com
Reference case: SMD4
Reference Date Code: 1212+
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 839-B82793C113N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-B82793C113N
Inductor and Choke 839-B82793C113N
Product overview: B82793C113N from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C113N can be used for catalog matching and distributor lookup.

Product overview: B82793C113N from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C113N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 713656-B82793C113N 839-B82793C113N
Product Name Common Mode Chokes - B82793C113N Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details