EPCOS AG Choke, Common Mode, 0.005Mh, 1.2A; Rated Current Epcos B82793C0502N201

Description
CHOKE, COMMON MODE, 0.005MH, 1.2A; Rated Current:1.2A; Inductance:5µH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 0.005MH, 1.2A; Rated Current:1.2A; Inductance:5µH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 0.005Mh, 1.2A; Rated Current Epcos - 19P0478 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 0.005Mh, 1.2A; Rated Current Epcos
19P0478
Choke, Common Mode, 0.005Mh, 1.2A; Rated Current Epcos 19P0478
CHOKE, COMMON MODE, 0.005MH, 1.2A; Rated Current:1.2A; Inductance:5µH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

CHOKE, COMMON MODE, 0.005MH, 1.2A; Rated Current:1.2A; Inductance:5µH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19P0478
Product Name Choke, Common Mode, 0.005Mh, 1.2A; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609965-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details