EPCOS AG Common Mode Chokes B82793C0502N201

Description
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)
Request a Quote Datasheet
Description
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-75970-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75970-1-ND
Common Mode Chokes 495-75970-1-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-75970-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75970-6-ND
Common Mode Chokes 495-75970-6-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-75970-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75970-2-ND
Common Mode Chokes 495-75970-2-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2A DCR 60mOhm (Typ)

Buy Now Datasheet
Automotive Dual SMD 5uH Inductor and Choke - 839-B82793C0502N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 5uH Inductor and Choke
839-B82793C0502N201
Automotive Dual SMD 5uH Inductor and Choke 839-B82793C0502N201
Common Mode Chokes Dual 5uH 190Ohm 100kHz 1.2A 0.06Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0502N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 5uH, 190Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 5uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0502N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 5uH 190Ohm 100kHz 1.2A 0.06Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0502N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 5uH, 190Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 5uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0502N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1047978-B82793C0502N201
Filters - Common Mode Chokes 1047978-B82793C0502N201
Win Source Part Number: 1047978-B82793C0502N 201 Category: Filters>Common Mode Chokes Series: B82793 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 1.2A Standard Package: 1,500 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.189" (4.80mm) Number of Lines: 2 Inductance @ Frequency: 5 µH @ 100 kHz DC Resistance (DCR) (Max): 60mOhm (Typ) Package / Case: Horizontal, 4 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.236" W (7.10mm x 6.00mm) Alternative Parts (Cross-Reference): B82790C0502N201; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82793C 502N201,B82793C502N2 01,B82793C502N201-ND ,495-75970-6,495-759 70-1,495-75970-2

Win Source Part Number: 1047978-B82793C0502N201
Category: Filters>Common Mode Chokes
Series: B82793
Package: Tape & Reel
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 1.2A
Standard Package: 1,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.189" (4.80mm)
Number of Lines: 2
Inductance @ Frequency: 5 µH @ 100 kHz
DC Resistance (DCR) (Max): 60mOhm (Typ)
Package / Case: Horizontal, 4 Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.236" W (7.10mm x 6.00mm)
Alternative Parts (Cross-Reference): B82790C0502N201;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82793C 502N201,B82793C502N201,B82793C502N201-ND,495-75970-6,495-75970-1,495-75970-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75970-1-ND 839-B82793C0502N201 1047978-B82793C0502N201
Product Name Common Mode Chokes Automotive Dual SMD 5uH Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 1200 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details