EPCOS AG Common Mode Chokes - B82793C0476N265 B82793C0476N265

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863277-B82793C0476N2 65 Series: B82793 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 3.7Ohm (Typ) Package: Horizontal, 4 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-B82793C0476N265T R, B82793C476N265-ND, 495-B82793C0476N265D KR, B82793C0476N265-ND, B82793C476N265, B82793C 476N265, 495-B82793C0476N265C T
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863277-B82793C0476N2 65 Series: B82793 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 3.7Ohm (Typ) Package: Horizontal, 4 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-B82793C0476N265T R, B82793C476N265-ND, 495-B82793C0476N265D KR, B82793C0476N265-ND, B82793C476N265, B82793C 476N265, 495-B82793C0476N265C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82793C0476N265
863277-B82793C0476N265
Common Mode Chokes - B82793C0476N265 863277-B82793C0476N265
Manufacturer: EPCOS (TDK) Win Source Part Number: 863277-B82793C0476N2 65 Series: B82793 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 3.7Ohm (Typ) Package: Horizontal, 4 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-B82793C0476N265T R, B82793C476N265-ND, 495-B82793C0476N265D KR, B82793C0476N265-ND, B82793C476N265, B82793C 476N265, 495-B82793C0476N265C T

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863277-B82793C0476N265
Series: B82793
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 3.7Ohm (Typ)
Package: Horizontal, 4 Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-B82793C0476N265TR, B82793C476N265-ND, 495-B82793C0476N265DKR, B82793C0476N265-ND, B82793C476N265, B82793C 476N265, 495-B82793C0476N265CT

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0476N265TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0476N265TR-ND
Common Mode Chokes 495-B82793C0476N265TR-ND
47mH @ 10kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.7Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.7Ohm (Typ)

Buy Now Datasheet
Dual SMD 47000uH 24kOhm Inductor and Choke - 839-B82793C0476N265 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 47000uH 24kOhm Inductor and Choke
839-B82793C0476N265
Dual SMD 47000uH 24kOhm Inductor and Choke 839-B82793C0476N265
Common Mode Chokes Dual 47000uH 24kOhm 10kHz 0.1A 3.7Ohm DCR SMD T/R Product overview: B82793C0476N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 47000uH, 24kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 47000uH, 24kOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0476N265 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 47000uH 24kOhm 10kHz 0.1A 3.7Ohm DCR SMD T/R Product overview: B82793C0476N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 47000uH, 24kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 47000uH, 24kOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0476N265 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863277-B82793C0476N265 495-B82793C0476N265TR-ND 839-B82793C0476N265
Product Name Common Mode Chokes - B82793C0476N265 Common Mode Chokes Dual SMD 47000uH 24kOhm Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
Lead Style Gull Gull
DCR 3.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details