EPCOS AG Common Mode Choke, 47Mh, 0.1A; Rated Current Epcos B82793C0476N265

Description
COMMON MODE CHOKE, 47MH, 0.1A; Rated Current:100mA; Inductance:47mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 47MH, 0.1A; Rated Current:100mA; Inductance:47mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 47Mh, 0.1A; Rated Current Epcos - 25AH7875 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 47Mh, 0.1A; Rated Current Epcos
25AH7875
Common Mode Choke, 47Mh, 0.1A; Rated Current Epcos 25AH7875
COMMON MODE CHOKE, 47MH, 0.1A; Rated Current:100mA; Inductance:47mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

COMMON MODE CHOKE, 47MH, 0.1A; Rated Current:100mA; Inductance:47mH; Product Range:B82793C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AH7875
Product Name Common Mode Choke, 47Mh, 0.1A; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4254CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-1609969-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details