EPCOS AG Automotive Dual SMD 4700uH Inductor and Choke B82793C0475N265

Description
Common Mode Chokes Dual 4700uH 8.3kOhm 10kHz 0.4A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0475N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 4700uH, 8.3kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 4700uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0475N265 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 4700uH 8.3kOhm 10kHz 0.4A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0475N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 4700uH, 8.3kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 4700uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0475N265 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 4700uH Inductor and Choke - 839-B82793C0475N265 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 4700uH Inductor and Choke
839-B82793C0475N265
Automotive Dual SMD 4700uH Inductor and Choke 839-B82793C0475N265
Common Mode Chokes Dual 4700uH 8.3kOhm 10kHz 0.4A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0475N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 4700uH, 8.3kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 4700uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0475N265 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4700uH 8.3kOhm 10kHz 0.4A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0475N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 4700uH, 8.3kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 4700uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0475N265 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82793C0475N265
1150912-B82793C0475N265
Common Mode Chokes - B82793C0475N265 1150912-B82793C0475N265
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150912-B82793C0475N 265 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150912-B82793C0475N265
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - 495-4417-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4417-2-ND
Common Mode Chokes 495-4417-2-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 550mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 550mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-4417-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4417-1-ND
Common Mode Chokes 495-4417-1-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 550mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 550mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-4417-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4417-6-ND
Common Mode Chokes 495-4417-6-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 550mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 550mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82793C0475N265 1150912-B82793C0475N265 495-4417-2-ND
Product Name Automotive Dual SMD 4700uH Inductor and Choke Common Mode Chokes - B82793C0475N265 Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line
Impedance 8300 ohms
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details