EPCOS AG Bead/Filter/EMI Optimization >> Common Mode Filters B82793C0475N265

Description
4.7mH@10kHz 550mΩ 2 SMD Common Mode Filters ROHS
Datasheet
Description
4.7mH@10kHz 550mΩ 2 SMD Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - B82793C0475N265 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
B82793C0475N265
Bead/Filter/EMI Optimization >> Common Mode Filters B82793C0475N265
4.7mH@10kHz 550mΩ 2 SMD Common Mode Filters ROHS

4.7mH@10kHz 550mΩ 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet
Inductor, 4.7Mh, 400Ma, Mhz; Dc Current Rating Epcos - 12P7396 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 400Ma, Mhz; Dc Current Rating Epcos
12P7396
Inductor, 4.7Mh, 400Ma, Mhz; Dc Current Rating Epcos 12P7396
INDUCTOR, 4.7MH, 400MA, MHz; DC Current Rating:400mA; Inductance:4.7mH; Product Range:B82793C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:-; Case Dimensions:7.1mm x 6mm x 4.9mm RoHS Compliant: Yes

INDUCTOR, 4.7MH, 400MA, MHz; DC Current Rating:400mA; Inductance:4.7mH; Product Range:B82793C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:-; Case Dimensions:7.1mm x 6mm x 4.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number B82793C0475N265 12P7396
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Inductor, 4.7Mh, 400Ma, Mhz; Dc Current Rating Epcos
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378720 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details