EPCOS AG SMD 20MH 100MA Inductor and Choke B82793C0206N265

Description
CMC 20MH 100MA 2LN SMD Product overview: B82793C0206N265 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0206N265 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 20MH 100MA 2LN SMD Product overview: B82793C0206N265 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0206N265 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20MH 100MA Inductor and Choke - 839-B82793C0206N265 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20MH 100MA Inductor and Choke
839-B82793C0206N265
SMD 20MH 100MA Inductor and Choke 839-B82793C0206N265
CMC 20MH 100MA 2LN SMD Product overview: B82793C0206N265 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0206N265 can be used for catalog matching and distributor lookup.

CMC 20MH 100MA 2LN SMD Product overview: B82793C0206N265 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0206N265 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1315185-B82793C0206N265
Filters - Common Mode Chokes 1315185-B82793C0206N265
Win Source Part Number: 1315185-B82793C0206N 265 Category: Filters>Common Mode Chokes Series: B82793 Package: Tape & Reel (TR) Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.189" (4.80mm) Number of Lines: 2 Inductance @ Frequency: 20 mH @ 100 kHz DC Resistance (DCR) (Max): 1.8Ohm (Typ) Package / Case: Horizontal, 4 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.236" W (7.10mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1315185-B82793C0206N265
Category: Filters>Common Mode Chokes
Series: B82793
Package: Tape & Reel (TR)
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.189" (4.80mm)
Number of Lines: 2
Inductance @ Frequency: 20 mH @ 100 kHz
DC Resistance (DCR) (Max): 1.8Ohm (Typ)
Package / Case: Horizontal, 4 Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.236" W (7.10mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0206N265CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0206N265CT-ND
Common Mode Chokes 495-B82793C0206N265CT-ND
CMC 20MH 100MA 2LN SMD

CMC 20MH 100MA 2LN SMD

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0206N265DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0206N265DKR-ND
Common Mode Chokes 495-B82793C0206N265DKR-ND
CMC 20MH 100MA 2LN SMD

CMC 20MH 100MA 2LN SMD

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0206N265TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0206N265TR-ND
Common Mode Chokes 495-B82793C0206N265TR-ND
20mH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 1.8Ohm (Typ)

20mH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 1.8Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82793C0206N265 1315185-B82793C0206N265 495-B82793C0206N265CT-ND
Product Name SMD 20MH 100MA Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
High Frequency & RF Inductors - 8-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N1 0402DC-7N1XJRW , 0402DC-7N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details