EPCOS AG Automotive Dual SMD 100uH Inductor and Choke B82793C0104N201

Description
Common Mode Chokes Dual 100uH 4.5kOhm 100kHz 0.5A 0.18Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0104N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 4.5kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0104N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 100uH 4.5kOhm 100kHz 0.5A 0.18Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0104N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 4.5kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0104N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 100uH Inductor and Choke - 839-B82793C0104N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-B82793C0104N201
Automotive Dual SMD 100uH Inductor and Choke 839-B82793C0104N201
Common Mode Chokes Dual 100uH 4.5kOhm 100kHz 0.5A 0.18Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0104N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 4.5kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0104N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 4.5kOhm 100kHz 0.5A 0.18Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0104N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 4.5kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0104N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1047977-B82793C0104N201
Filters - Common Mode Chokes 1047977-B82793C0104N201
Win Source Part Number: 1047977-B82793C0104N 201 Category: Filters>Common Mode Chokes Series: B82793 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 500mA Standard Package: 1,500 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.189" (4.80mm) Number of Lines: 2 Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 180mOhm (Typ) Package / Case: Horizontal, 4 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.236" W (7.10mm x 6.00mm) Alternative Parts (Cross-Reference): 744281101; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82793C104N201-ND,49 5-B82793C0104N201DKR ,B82793C 104N201,495-B82793C0 104N201TR,495-B82793 C0104N201CT,B82793C0 104N201-ND,B82793C10 4N201

Win Source Part Number: 1047977-B82793C0104N201
Category: Filters>Common Mode Chokes
Series: B82793
Package: Tape & Reel
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 500mA
Standard Package: 1,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.189" (4.80mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 180mOhm (Typ)
Package / Case: Horizontal, 4 Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.236" W (7.10mm x 6.00mm)
Alternative Parts (Cross-Reference): 744281101;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82793C104N201-ND,495-B82793C0104N201DKR,B82793C 104N201,495-B82793C0104N201TR,495-B82793C0104N201CT,B82793C0104N201-ND,B82793C104N201

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0104N201DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0104N201DKR-ND
Common Mode Chokes 495-B82793C0104N201DKR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm (Typ)

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0104N201CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0104N201CT-ND
Common Mode Chokes 495-B82793C0104N201CT-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm (Typ)

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82793C0104N201TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82793C0104N201TR-ND
Common Mode Chokes 495-B82793C0104N201TR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm (Typ)

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82793C0104N201 1047977-B82793C0104N201 495-B82793C0104N201DKR-ND
Product Name Automotive Dual SMD 100uH Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line
Impedance 4500 ohms
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details