EPCOS AG Choke, Quad, 0.47Mh; Rated Current Epcos B82792C2474N315

Description
CHOKE, QUAD, 0.47MH; Rated Current:600mA; Inductance:470µH; Product Range:B82792C2 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Climatic RoHS Compliant: Yes
Datasheet
Description
CHOKE, QUAD, 0.47MH; Rated Current:600mA; Inductance:470µH; Product Range:B82792C2 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Climatic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Quad, 0.47Mh; Rated Current Epcos - 13J5764 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Quad, 0.47Mh; Rated Current Epcos
13J5764
Choke, Quad, 0.47Mh; Rated Current Epcos 13J5764
CHOKE, QUAD, 0.47MH; Rated Current:600mA; Inductance:470µH; Product Range:B82792C2 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Climatic RoHS Compliant: Yes

CHOKE, QUAD, 0.47MH; Rated Current:600mA; Inductance:470µH; Product Range:B82792C2 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Climatic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 13J5764
Product Name Choke, Quad, 0.47Mh; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378729 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers