EPCOS AG Inductor, 1Mh, 500Ma, Mhz; Dc Current Rating Epcos B82792C2105N365

Description
INDUCTOR, 1MH, 500MA, MHz; DC Current Rating:500mA; Inductance:1mH; Product Range:B82792C2 Series; Impedance:-; Product Length:11.5mm; Product Width:10.5mm; Product Height:7.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 500MA, MHz; DC Current Rating:500mA; Inductance:1mH; Product Range:B82792C2 Series; Impedance:-; Product Length:11.5mm; Product Width:10.5mm; Product Height:7.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 500Ma, Mhz; Dc Current Rating Epcos - 13J5763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 500Ma, Mhz; Dc Current Rating Epcos
13J5763
Inductor, 1Mh, 500Ma, Mhz; Dc Current Rating Epcos 13J5763
INDUCTOR, 1MH, 500MA, MHz; DC Current Rating:500mA; Inductance:1mH; Product Range:B82792C2 Series; Impedance:-; Product Length:11.5mm; Product Width:10.5mm; Product Height:7.3mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, 1MH, 500MA, MHz; DC Current Rating:500mA; Inductance:1mH; Product Range:B82792C2 Series; Impedance:-; Product Length:11.5mm; Product Width:10.5mm; Product Height:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 13J5763
Product Name Inductor, 1Mh, 500Ma, Mhz; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC Filters - 1-2443555-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers