EPCOS AG Common Mode Chokes - B82792C0106N365 B82792C0106N365

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912725-B82792C0106N3 65 Series: B82792 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ) Package: Horizontal, 8 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82792C106N365, 495-5768-6, B82792C106N365-ND, 495-5768-2, B82792C 106N365, 495-5768-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912725-B82792C0106N3 65 Series: B82792 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ) Package: Horizontal, 8 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82792C106N365, 495-5768-6, B82792C106N365-ND, 495-5768-2, B82792C 106N365, 495-5768-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82792C0106N365
912725-B82792C0106N365
Common Mode Chokes - B82792C0106N365 912725-B82792C0106N365
Manufacturer: EPCOS (TDK) Win Source Part Number: 912725-B82792C0106N3 65 Series: B82792 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ) Package: Horizontal, 8 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82792C106N365, 495-5768-6, B82792C106N365-ND, 495-5768-2, B82792C 106N365, 495-5768-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912725-B82792C0106N365
Series: B82792
Operating Temperature Range: -40°C ~ 125°C
Features: 10 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)
Package: Horizontal, 8 Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82792C106N365, 495-5768-6, B82792C106N365-ND, 495-5768-2, B82792C 106N365, 495-5768-1

Buy Now Datasheet
Common Mode Chokes - 495-5768-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5768-2-ND
Common Mode Chokes 495-5768-2-ND
10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5768-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5768-6-ND
Common Mode Chokes 495-5768-6-ND
10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5768-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5768-1-ND
Common Mode Chokes 495-5768-1-ND
10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 1.1Ohm (Typ)

Buy Now Datasheet
Dual SMD 10000uH 10kHz Inductor and Choke - 839-B82792C0106N365 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 10000uH 10kHz Inductor and Choke
839-B82792C0106N365
Dual SMD 10000uH 10kHz Inductor and Choke 839-B82792C0106N365
Common Mode Chokes Dual 10000uH 10kHz 0.5A 1.1Ohm DCR SMD T/R Product overview: B82792C0106N365 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 10000uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82792C0106N365 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 10kHz 0.5A 1.1Ohm DCR SMD T/R Product overview: B82792C0106N365 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 10000uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82792C0106N365 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912725-B82792C0106N365 495-5768-2-ND 839-B82792C0106N365
Product Name Common Mode Chokes - B82792C0106N365 Common Mode Chokes Dual SMD 10000uH 10kHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
Lead Style Gull Gull
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details