EPCOS AG Dual 4700uH 10kHz 0.7A Inductor and Choke B82791H2701N001

Description
Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box Product overview: B82791H2701N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2701N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box Product overview: B82791H2701N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2701N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4700uH 10kHz 0.7A Inductor and Choke - 839-B82791H2701N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4700uH 10kHz 0.7A Inductor and Choke
839-B82791H2701N001
Dual 4700uH 10kHz 0.7A Inductor and Choke 839-B82791H2701N001
Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box Product overview: B82791H2701N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2701N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box Product overview: B82791H2701N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2701N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82791H2701N001
769586-B82791H2701N001
Common Mode Chokes - B82791H2701N001 769586-B82791H2701N001
Manufacturer: EPCOS (TDK) Win Source Part Number: 769586-B82791H2701N0 01 Series: B82791 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Vertical, 4 PC Pin Voltage Rating - AC: 250V Approvals: ENEC, UR, VDE Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 4.7mH @ 10kHz Family Name: B82791H Categories: Filters Dimension: 0.602" L x 0.291" W (15.30mm x 7.40mm) Height (Maximum): 0.693" (17.60mm) Current Rating (Maximum): 700mA DC Resistance (DCR) (Maximum): 440 mOhm (Typ) Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769586-B82791H2701N001
Series: B82791
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Vertical, 4 PC Pin
Voltage Rating - AC: 250V
Approvals: ENEC, UR, VDE
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 4.7mH @ 10kHz
Family Name: B82791H
Categories: Filters
Dimension: 0.602" L x 0.291" W (15.30mm x 7.40mm)
Height (Maximum): 0.693" (17.60mm)
Current Rating (Maximum): 700mA
DC Resistance (DCR) (Maximum): 440 mOhm (Typ)
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Common Mode Chokes - 495-5767-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5767-ND
Common Mode Chokes 495-5767-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 440mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 440mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82791H2701N001 769586-B82791H2701N001 495-5767-ND
Product Name Dual 4700uH 10kHz 0.7A Inductor and Choke Common Mode Chokes - B82791H2701N001 Common Mode Chokes
Mounting Option Through Hole Through Hole
Technology Power Line
Packing Method Box Bulk; Bulk Bulk
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-12N 0402HP-12NXJRW , 0402HP-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details