EPCOS AG Dual 47000uH 10kHz 0.25A Inductor and Choke B82791H2251N020

Description
Common Mode Chokes Dual 47000uH 10kHz 0.25A 2.4Ohm DCR Thru-Hole Box Product overview: B82791H2251N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 47000uH, 10kHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 47000uH, 10kHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2251N020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 47000uH 10kHz 0.25A 2.4Ohm DCR Thru-Hole Box Product overview: B82791H2251N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 47000uH, 10kHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 47000uH, 10kHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2251N020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 47000uH 10kHz 0.25A Inductor and Choke - 839-B82791H2251N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 47000uH 10kHz 0.25A Inductor and Choke
839-B82791H2251N020
Dual 47000uH 10kHz 0.25A Inductor and Choke 839-B82791H2251N020
Common Mode Chokes Dual 47000uH 10kHz 0.25A 2.4Ohm DCR Thru-Hole Box Product overview: B82791H2251N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 47000uH, 10kHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 47000uH, 10kHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2251N020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 47000uH 10kHz 0.25A 2.4Ohm DCR Thru-Hole Box Product overview: B82791H2251N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 47000uH, 10kHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 47000uH, 10kHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2251N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-5762-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5762-ND
Common Mode Chokes 495-5762-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 250mA DCR 2.4Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 250mA DCR 2.4Ohm (Typ)

Buy Now Datasheet
EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A - 258-B82791H2251N020 - Utmel Electronic Limited
Hong Kong, China
EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A
258-B82791H2251N020
EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A 258-B82791H2251N020
EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A

EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 839-B82791H2251N020 495-5762-ND 258-B82791H2251N020
Product Name Dual 47000uH 10kHz 0.25A Inductor and Choke Common Mode Chokes EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Power Line
Packing Method Box Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details