EPCOS AG 6.8MH 600MA Inductor and Choke B82791G2601N001

Description
CMC 6.8MH 600MA 2LN TH Product overview: B82791G2601N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2601N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 6.8MH 600MA 2LN TH Product overview: B82791G2601N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2601N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8MH 600MA Inductor and Choke - 839-B82791G2601N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8MH 600MA Inductor and Choke
839-B82791G2601N001
6.8MH 600MA Inductor and Choke 839-B82791G2601N001
CMC 6.8MH 600MA 2LN TH Product overview: B82791G2601N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2601N001 can be used for catalog matching and distributor lookup.

CMC 6.8MH 600MA 2LN TH Product overview: B82791G2601N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2601N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82791G2601N001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82791G2601N001-ND
Common Mode Chokes B82791G2601N001-ND
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 630mOhm (Typ)

6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 630mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82791G2601N001 B82791G2601N001-ND
Product Name 6.8MH 600MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Inductance Range 6800 microH
Inductance Tolerance -30 to 50 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details