EPCOS AG Common Mode Chokes B82791G2351N001

Description
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 350mA DCR 1.9Ohm (Typ)
Request a Quote Datasheet
Description
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 350mA DCR 1.9Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82791G2351N001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82791G2351N001-ND
Common Mode Chokes B82791G2351N001-ND
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 350mA DCR 1.9Ohm (Typ)

22mH @ 10kHz 2 Line Common Mode Choke Through Hole 350mA DCR 1.9Ohm (Typ)

Buy Now Datasheet
22MH 350MA Inductor and Choke - 839-B82791G2351N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22MH 350MA Inductor and Choke
839-B82791G2351N001
22MH 350MA Inductor and Choke 839-B82791G2351N001
CMC 22MH 350MA 2LN TH Product overview: B82791G2351N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 350MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 350MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2351N001 can be used for catalog matching and distributor lookup.

CMC 22MH 350MA 2LN TH Product overview: B82791G2351N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 350MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 350MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2351N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82791G2351N001-ND 839-B82791G2351N001
Product Name Common Mode Chokes 22MH 350MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 1.9 ohms
Rated DC Current 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details