EPCOS AG Dual 30000uH 10kHz 0.3A Inductor and Choke B82791G2301N001

Description
Common Mode Chokes Dual 30000uH 10kHz 0.3A 2.2Ohm DCR Thru-Hole Box Product overview: B82791G2301N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30000uH, 10kHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 30000uH, 10kHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2301N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 30000uH 10kHz 0.3A 2.2Ohm DCR Thru-Hole Box Product overview: B82791G2301N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30000uH, 10kHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 30000uH, 10kHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2301N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 30000uH 10kHz 0.3A Inductor and Choke - 839-B82791G2301N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30000uH 10kHz 0.3A Inductor and Choke
839-B82791G2301N001
Dual 30000uH 10kHz 0.3A Inductor and Choke 839-B82791G2301N001
Common Mode Chokes Dual 30000uH 10kHz 0.3A 2.2Ohm DCR Thru-Hole Box Product overview: B82791G2301N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30000uH, 10kHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 30000uH, 10kHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2301N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 30000uH 10kHz 0.3A 2.2Ohm DCR Thru-Hole Box Product overview: B82791G2301N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30000uH, 10kHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 30000uH, 10kHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2301N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-B82791G2301N001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82791G2301N001-ND
Common Mode Chokes 495-B82791G2301N001-ND
30mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm (Typ)

30mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82791G2301N001 495-B82791G2301N001-ND
Product Name Dual 30000uH 10kHz 0.3A Inductor and Choke Common Mode Chokes
Mounting Option Through Hole Through Hole
Technology Power Line
Packing Method Box Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details