EPCOS AG Choke, Common Mode, 47Mh, 0.25A; Inductance Epcos B82791G2251N020

Description
CHOKE, COMMON MODE, 47MH, 0.25A; Inductance:47mH; Rated Current:250mA; Product Range:B82791G Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:250mA; DC Current Rating:250mA; DC Resistance Max:2.4ohm; RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 47MH, 0.25A; Inductance:47mH; Rated Current:250mA; Product Range:B82791G Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:250mA; DC Current Rating:250mA; DC Resistance Max:2.4ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 47Mh, 0.25A; Inductance Epcos - 19P2624 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 47Mh, 0.25A; Inductance Epcos
19P2624
Choke, Common Mode, 47Mh, 0.25A; Inductance Epcos 19P2624
CHOKE, COMMON MODE, 47MH, 0.25A; Inductance:47mH; Rated Current:250mA; Product Range:B82791G Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:250mA; DC Current Rating:250mA; DC Resistance Max:2.4ohm; RoHS Compliant: Yes

CHOKE, COMMON MODE, 47MH, 0.25A; Inductance:47mH; Rated Current:250mA; Product Range:B82791G Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:250mA; DC Current Rating:250mA; DC Resistance Max:2.4ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19P2624
Product Name Choke, Common Mode, 47Mh, 0.25A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378678 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details