EPCOS AG Common Mode Chokes B82791G0015A017

Description
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 300mOhm (Typ)
Request a Quote Datasheet
Description
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 300mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82791G0015A017-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82791G0015A017-ND
Common Mode Chokes B82791G0015A017-ND
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 300mOhm (Typ)

2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 300mOhm (Typ)

Buy Now Datasheet
2.2MH 100MA Inductor and Choke - 839-B82791G0015A017 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 100MA Inductor and Choke
839-B82791G0015A017
2.2MH 100MA Inductor and Choke 839-B82791G0015A017
CMC 2.2MH 100MA 2LN TH Product overview: B82791G0015A017 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A017 can be used for catalog matching and distributor lookup.

CMC 2.2MH 100MA 2LN TH Product overview: B82791G0015A017 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82791G0015A017-ND 839-B82791G0015A017
Product Name Common Mode Chokes 2.2MH 100MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details