EPCOS AG Dual 4700uH 2.7kOhm 10kHz Inductor and Choke B82791G0015A016

Description
Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz 0.1A 0.85Ohm DCR Thru-Hole Tray Product overview: B82791G0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.7kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.7kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz 0.1A 0.85Ohm DCR Thru-Hole Tray Product overview: B82791G0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.7kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.7kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4700uH 2.7kOhm 10kHz Inductor and Choke - 839-B82791G0015A016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4700uH 2.7kOhm 10kHz Inductor and Choke
839-B82791G0015A016
Dual 4700uH 2.7kOhm 10kHz Inductor and Choke 839-B82791G0015A016
Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz 0.1A 0.85Ohm DCR Thru-Hole Tray Product overview: B82791G0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.7kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.7kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A016 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz 0.1A 0.85Ohm DCR Thru-Hole Tray Product overview: B82791G0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.7kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.7kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-5758-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5758-ND
Common Mode Chokes 495-5758-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82791G0015A016 495-5758-ND
Product Name Dual 4700uH 2.7kOhm 10kHz Inductor and Choke Common Mode Chokes
Mounting Option Through Hole Through Hole
Technology Data Line/Signal Line
Impedance 2700 ohms
Packing Method Tray Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details