EPCOS AG Common Mode Chokes B82791G0014A016

Description
4.7mH @ 10kHz 4 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)
Request a Quote Datasheet
Description
4.7mH @ 10kHz 4 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5757-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5757-ND
Common Mode Chokes 495-5757-ND
4.7mH @ 10kHz 4 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)

4.7mH @ 10kHz 4 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)

Buy Now Datasheet
4.7MH 100MA Inductor and Choke - 839-B82791G0014A016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 100MA Inductor and Choke
839-B82791G0014A016
4.7MH 100MA Inductor and Choke 839-B82791G0014A016
CMC 4.7MH 100MA 4LN TH Product overview: B82791G0014A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0014A016 can be used for catalog matching and distributor lookup.

CMC 4.7MH 100MA 4LN TH Product overview: B82791G0014A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0014A016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5757-ND 839-B82791G0014A016
Product Name Common Mode Chokes 4.7MH 100MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.8500 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers