EPCOS AG Common Mode Chokes - B82790C0513N201 B82790C0513N201

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912724-B82790C0513N2 01 Series: B82790 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ) Package: Reel - TR Package: Horizontal, 4 Gull Wing Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82790C513N201-ND, 495-5756-6, 495-5756-2, 495-5756-1, B82790C 513N201, B82790C513N201
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912724-B82790C0513N2 01 Series: B82790 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ) Package: Reel - TR Package: Horizontal, 4 Gull Wing Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82790C513N201-ND, 495-5756-6, 495-5756-2, 495-5756-1, B82790C 513N201, B82790C513N201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82790C0513N201
912724-B82790C0513N201
Common Mode Chokes - B82790C0513N201 912724-B82790C0513N201
Manufacturer: EPCOS (TDK) Win Source Part Number: 912724-B82790C0513N2 01 Series: B82790 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ) Package: Reel - TR Package: Horizontal, 4 Gull Wing Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82790C513N201-ND, 495-5756-6, 495-5756-2, 495-5756-1, B82790C 513N201, B82790C513N201

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912724-B82790C0513N201
Series: B82790
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)
Package: Reel - TR
Package: Horizontal, 4 Gull Wing
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82790C513N201-ND, 495-5756-6, 495-5756-2, 495-5756-1, B82790C 513N201, B82790C513N201

Buy Now Datasheet
Automotive Dual SMD 51uH Inductor and Choke - 839-B82790C0513N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-B82790C0513N201
Automotive Dual SMD 51uH Inductor and Choke 839-B82790C0513N201
Common Mode Chokes Dual 51uH 100kHz 0.5A 0.14Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0513N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0513N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 100kHz 0.5A 0.14Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0513N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0513N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-5756-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5756-2-ND
Common Mode Chokes 495-5756-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5756-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5756-1-ND
Common Mode Chokes 495-5756-1-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-5756-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5756-6-ND
Common Mode Chokes 495-5756-6-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

Buy Now Datasheet
EPCOS - B82790C0513N201 - CHOKE, COMMON MODE, 0.051MH, 0.5A - 3410-B82790C0513N201 - Utmel Electronic Limited
Hong Kong, China
EPCOS - B82790C0513N201 - CHOKE, COMMON MODE, 0.051MH, 0.5A
3410-B82790C0513N201
EPCOS - B82790C0513N201 - CHOKE, COMMON MODE, 0.051MH, 0.5A 3410-B82790C0513N201
EPCOS - B82790C0513N201 - CHOKE, COMMON MODE, 0.051MH, 0.5A

EPCOS - B82790C0513N201 - CHOKE, COMMON MODE, 0.051MH, 0.5A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 912724-B82790C0513N201 839-B82790C0513N201 495-5756-2-ND 3410-B82790C0513N201
Product Name Common Mode Chokes - B82790C0513N201 Automotive Dual SMD 51uH Inductor and Choke Common Mode Chokes EPCOS - B82790C0513N201 - CHOKE, COMMON MODE, 0.051MH, 0.5A
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; SURFACE MOUNT
Application RF Choke Common Mode Choke; RF Choke
Lead Style Gull Gull
Technology Data Line/Signal Line
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details