EPCOS AG Common Mode Choke, 0.47Mh, 500Ma, 30%; Dc Current Rating Epcos B82790C0474N215

Description
COMMON MODE CHOKE, 0.47MH, 500MA, 30%; DC Current Rating:500mA; Inductance:470µH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 0.47MH, 500MA, 30%; DC Current Rating:500mA; Inductance:470µH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 0.47Mh, 500Ma, 30%; Dc Current Rating Epcos - 59T9599 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.47Mh, 500Ma, 30%; Dc Current Rating Epcos
59T9599
Common Mode Choke, 0.47Mh, 500Ma, 30%; Dc Current Rating Epcos 59T9599
COMMON MODE CHOKE, 0.47MH, 500MA, 30%; DC Current Rating:500mA; Inductance:470µH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, 0.47MH, 500MA, 30%; DC Current Rating:500mA; Inductance:470µH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 0.47Mh, 500Ma, 30%, Full Reel; Dc Current Rating Epcos - 66H7554 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.47Mh, 500Ma, 30%, Full Reel; Dc Current Rating Epcos
66H7554
Common Mode Choke, 0.47Mh, 500Ma, 30%, Full Reel; Dc Current Rating Epcos 66H7554
COMMON MODE CHOKE, 0.47MH, 500MA, 30%, FULL REEL; DC Current Rating:500mA; Inductance:470µH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, 0.47MH, 500MA, 30%, FULL REEL; DC Current Rating:500mA; Inductance:470µH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59T9599
Product Name Common Mode Choke, 0.47Mh, 500Ma, 30%; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670411 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details