Common Mode Chokes Dual 25uH 100kHz 0.5A 0.11Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0253N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 25uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 25uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0253N201 can be used for catalog matching and distributor lookup.
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 110mOhm (Typ)
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 110mOhm (Typ)
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 110mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82790C0253N201 | 495-B82790C0253N201TR-ND |
| Product Name | Automotive Dual SMD 25uH Inductor and Choke | Common Mode Chokes |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Data Line/Signal Line | |
| Packing Method | Tape and Reel | Tape Reel |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |