EPCOS AG Inductor, 2.2Mh, 400Ma, 30%, Surface Mount-Smd; Dc Current Rating Epcos B82790C0225N265

Description
INDUCTOR, 2.2mH, 400mA, 30%, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:2.2mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2mH, 400mA, 30%, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:2.2mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Mh, 400Ma, 30%, Surface Mount-Smd; Dc Current Rating Epcos - 12P7383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 400Ma, 30%, Surface Mount-Smd; Dc Current Rating Epcos
12P7383
Inductor, 2.2Mh, 400Ma, 30%, Surface Mount-Smd; Dc Current Rating Epcos 12P7383
INDUCTOR, 2.2mH, 400mA, 30%, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:2.2mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, 2.2mH, 400mA, 30%, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:2.2mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 12P7383
Product Name Inductor, 2.2Mh, 400Ma, 30%, Surface Mount-Smd; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - CCM1741-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers