EPCOS AG Inductor, 11Uh, 500Ma, 30%, Full Reel; Rated Current Epcos B82790C0113N201

Description
INDUCTOR, 11UH, 500MA, 30%, FULL REEL; Rated Current:500mA; Inductance:11µH; Product Range:B82790C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 11UH, 500MA, 30%, FULL REEL; Rated Current:500mA; Inductance:11µH; Product Range:B82790C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 11Uh, 500Ma, 30%, Full Reel; Rated Current Epcos - 94W7870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 11Uh, 500Ma, 30%, Full Reel; Rated Current Epcos
94W7870
Inductor, 11Uh, 500Ma, 30%, Full Reel; Rated Current Epcos 94W7870
INDUCTOR, 11UH, 500MA, 30%, FULL REEL; Rated Current:500mA; Inductance:11µH; Product Range:B82790C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

INDUCTOR, 11UH, 500MA, 30%, FULL REEL; Rated Current:500mA; Inductance:11µH; Product Range:B82790C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 11Uh, 30%, 500Ma,; Rated Current Epcos - 96K4597 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 11Uh, 30%, 500Ma,; Rated Current Epcos
96K4597
Inductor, 11Uh, 30%, 500Ma,; Rated Current Epcos 96K4597
INDUCTOR, 11UH, 30%, 500MA,; Rated Current:500mA; Inductance:11µH; Product Range:B82790C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Climatic RoHS Compliant: Yes

INDUCTOR, 11UH, 30%, 500MA,; Rated Current:500mA; Inductance:11µH; Product Range:B82790C0 Series; Impedance:-; Common Mode Filter Case:7.1mm x 6mm x 4.9mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Climatic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94W7870
Product Name Inductor, 11Uh, 500Ma, 30%, Full Reel; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919664 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details