EPCOS AG Common Mode Chokes B82789S0223N002

Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm
Request a Quote Datasheet
Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-4411-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4411-2-ND
Common Mode Chokes 495-4411-2-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Common Mode Chokes - 495-4411-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4411-1-ND
Common Mode Chokes 495-4411-1-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Common Mode Chokes - 495-4411-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4411-6-ND
Common Mode Chokes 495-4411-6-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1195095-B82789S0223N002
Filters - Common Mode Chokes 1195095-B82789S0223N002
Win Source Part Number: 1195095-B82789S0223N 002 Category: Filters>Common Mode Chokes Series: B82789 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 250mA Standard Package: 2,500 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Inductance @ Frequency: 22 µH @ 100 kHz DC Resistance (DCR) (Max): 580mOhm Package / Case: Horizontal, 4 L-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) Alternative Parts (Cross-Reference): B82789-S0223-N002; B82789-S223-N2; B82789S 223N 2; B82789S223N 2; B82789S223N2; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82789S 223N 2,495-4411-6,B82789S 223N 2,495-4411-2,B82789S 223N2,495-4411-1

Win Source Part Number: 1195095-B82789S0223N002
Category: Filters>Common Mode Chokes
Series: B82789
Package: Tape & Reel
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 250mA
Standard Package: 2,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Inductance @ Frequency: 22 µH @ 100 kHz
DC Resistance (DCR) (Max): 580mOhm
Package / Case: Horizontal, 4 L-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm)
Alternative Parts (Cross-Reference): B82789-S0223-N002; B82789-S223-N2; B82789S 223N 2; B82789S223N 2; B82789S223N2;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82789S 223N 2,495-4411-6,B82789S 223N 2,495-4411-2,B82789S223N2,495-4411-1

Buy Now Datasheet
Automotive Dual SMD 22uH Inductor and Choke - 839-B82789S0223N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 22uH Inductor and Choke
839-B82789S0223N002
Automotive Dual SMD 22uH Inductor and Choke 839-B82789S0223N002
Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789S0223N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789S0223N002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789S0223N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789S0223N002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-4411-2-ND 1195095-B82789S0223N002 839-B82789S0223N002
Product Name Common Mode Chokes Filters - Common Mode Chokes Automotive Dual SMD 22uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.5800 ohms 0.5800 ohms
Rated DC Current 250 milliamps 250 milliamps
Unlock Full Specs
to access all available technical data