CMC 22UH 250MA 2LN SMD AEC-Q200 Product overview: B82789S0223H002 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 22UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789S0223H002 can be used for catalog matching and distributor lookup.
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm
CMC 22UH 250MA 2LN SMD AEC-Q200
CMC 22UH 250MA 2LN SMD AEC-Q200
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82789S0223H002 | 495-B82789S0223H002TR-ND |
| Product Name | Automotive SMD 22UH 250MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | |
| Inductance Range | 22 microH | |
| Inductance Tolerance | -30 to 50 (+/- %) |