EPCOS AG Automotive SMD 100UH 150MA Inductor and Choke B82789C104H1

Description
CMC 100UH 150MA 2LN SMD AEC-Q200 Product overview: B82789C104H1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 150MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100UH 150MA 2LN SMD AEC-Q200 Product overview: B82789C104H1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 150MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 100UH 150MA Inductor and Choke - 839-B82789C104H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100UH 150MA Inductor and Choke
839-B82789C104H1
Automotive SMD 100UH 150MA Inductor and Choke 839-B82789C104H1
CMC 100UH 150MA 2LN SMD AEC-Q200 Product overview: B82789C104H1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 150MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H1 can be used for catalog matching and distributor lookup.

CMC 100UH 150MA 2LN SMD AEC-Q200 Product overview: B82789C104H1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 150MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1047982-B82789C104H1
Filters - Common Mode Chokes 1047982-B82789C104H1
Win Source Part Number: 1047982-B82789C104H1 Category: Filters>Common Mode Chokes Series: B82789 Package: Tape & Reel (TR) Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 150mA Standard Package: 2,500 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 1.5Ohm Package / Case: Horizontal, 4 L-Lead Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) Alternative Parts (Cross-Reference): B82789C104H1B82789C 104H 1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82789C 104H 1

Win Source Part Number: 1047982-B82789C104H1
Category: Filters>Common Mode Chokes
Series: B82789
Package: Tape & Reel (TR)
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 150mA
Standard Package: 2,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 1.5Ohm
Package / Case: Horizontal, 4 L-Lead
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm)
Alternative Parts (Cross-Reference): B82789C104H1B82789C 104H 1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82789C 104H 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82789C104H1 1047982-B82789C104H1
Product Name Automotive SMD 100UH 150MA Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Packing Method Tape & Reel (TR)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers