EPCOS AG Common Mode Chokes - B82789C0513N002 B82789C0513N002

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 849508-B82789C0513N0 02 Series: B82789 Features: 51 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82789C 513N 2, B82789C 513N 2, 495-4410-6, 495-4410-1, 495-4410-2, B82789C513N2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 849508-B82789C0513N0 02 Series: B82789 Features: 51 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82789C 513N 2, B82789C 513N 2, 495-4410-6, 495-4410-1, 495-4410-2, B82789C513N2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82789C0513N002
849508-B82789C0513N002
Common Mode Chokes - B82789C0513N002 849508-B82789C0513N002
Manufacturer: EPCOS (TDK) Win Source Part Number: 849508-B82789C0513N0 02 Series: B82789 Features: 51 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82789C 513N 2, B82789C 513N 2, 495-4410-6, 495-4410-1, 495-4410-2, B82789C513N2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 849508-B82789C0513N002
Series: B82789
Features: 51 µH @ 100 kHz Line Common Mode Choke DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82789C 513N 2, B82789C 513N 2, 495-4410-6, 495-4410-1, 495-4410-2, B82789C513N2

Buy Now Datasheet
Automotive Dual SMD 51uH Inductor and Choke - 839-B82789C0513N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-B82789C0513N002
Automotive Dual SMD 51uH Inductor and Choke 839-B82789C0513N002
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0513N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0513N002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0513N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0513N002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-4410-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4410-2-ND
Common Mode Chokes 495-4410-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

Buy Now Datasheet
Common Mode Chokes - 495-4410-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4410-1-ND
Common Mode Chokes 495-4410-1-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

Buy Now Datasheet
Common Mode Chokes - 495-4410-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4410-6-ND
Common Mode Chokes 495-4410-6-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 849508-B82789C0513N002 839-B82789C0513N002 495-4410-2-ND
Product Name Common Mode Chokes - B82789C0513N002 Automotive Dual SMD 51uH Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line
Impedance 2800 ohms
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers