EPCOS AG Automotive Dual SMD 51uH Inductor and Choke B82789C0513H002

Description
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0513H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0513H002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0513H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0513H002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 51uH Inductor and Choke - 839-B82789C0513H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-B82789C0513H002
Automotive Dual SMD 51uH Inductor and Choke 839-B82789C0513H002
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0513H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0513H002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0513H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0513H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1377952-B82789C0513H002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1377952-B82789C0513H002
Filters - Common Mode Chokes 1377952-B82789C0513H002
Win Source Part Number: 1377952-B82789C0513H 002 Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: B82789 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 L-Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - AC: 42V Voltage Rating - DC: 80V Height (Max): 0.118" (3.00mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 250mA DC Resistance (DCR) (Max): 550mOhm Inductance @ Frequency: 51 µH @ 100 kHz

Win Source Part Number: 1377952-B82789C0513H002
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: B82789
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 L-Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Height (Max): 0.118" (3.00mm)
Filter Type: Signal Line
Number of Lines: 2
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 550mOhm
Inductance @ Frequency: 51 µH @ 100 kHz

Buy Now Datasheet
Common Mode Chokes - 495-5753-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5753-1-ND
Common Mode Chokes 495-5753-1-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

Buy Now Datasheet
Common Mode Chokes - 495-5753-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5753-2-ND
Common Mode Chokes 495-5753-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

Buy Now Datasheet
Common Mode Chokes - 495-5753-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5753-6-ND
Common Mode Chokes 495-5753-6-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 550mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82789C0513H002 1377952-B82789C0513H002 495-5753-1-ND
Product Name Automotive Dual SMD 51uH Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line
Impedance 2800 ohms
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details