EPCOS AG Common Mode Choke, Aec-Q200, 1812; Rated Current Epcos B82789C0513H002

Description
COMMON MODE CHOKE, AEC-Q200, 1812; Rated Current:250mA; Inductance:51µH; Product Range:B82789C0 Series; Impedance:-; Common Mode Filter Case:1812 [4532 Metric]; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 1812; Rated Current:250mA; Inductance:51µH; Product Range:B82789C0 Series; Impedance:-; Common Mode Filter Case:1812 [4532 Metric]; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 1812; Rated Current Epcos - 02AC3519 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1812; Rated Current Epcos
02AC3519
Common Mode Choke, Aec-Q200, 1812; Rated Current Epcos 02AC3519
COMMON MODE CHOKE, AEC-Q200, 1812; Rated Current:250mA; Inductance:51µH; Product Range:B82789C0 Series; Impedance:-; Common Mode Filter Case:1812 [4532 Metric]; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (2 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1812; Rated Current:250mA; Inductance:51µH; Product Range:B82789C0 Series; Impedance:-; Common Mode Filter Case:1812 [4532 Metric]; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 02AC3519
Product Name Common Mode Choke, Aec-Q200, 1812; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-125KEPS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers