EPCOS AG Automotive Dual SMD 22uH Inductor and Choke B82789C0223N002

Description
Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0223N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223N002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0223N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223N002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 22uH Inductor and Choke - 839-B82789C0223N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 22uH Inductor and Choke
839-B82789C0223N002
Automotive Dual SMD 22uH Inductor and Choke 839-B82789C0223N002
Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0223N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223N002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0223N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223N002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-5752-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5752-6-ND
Common Mode Chokes 495-5752-6-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Common Mode Chokes - 495-5752-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5752-2-ND
Common Mode Chokes 495-5752-2-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Common Mode Chokes - 495-5752-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5752-1-ND
Common Mode Chokes 495-5752-1-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos - 38K0154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos
38K0154
Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos 38K0154
INDUCTOR, 22UH, -30%+50%, 250MA,; Rated Current:250mA; Inductance:22µH; Product Range:B82789C0 Series; Impedance:-; Common Mode Filter Case:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DCRoHS Compliant: Yes

INDUCTOR, 22UH, -30%+50%, 250MA,; Rated Current:250mA; Inductance:22µH; Product Range:B82789C0 Series; Impedance:-; Common Mode Filter Case:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82789C0223N002 495-5752-6-ND 38K0154
Product Name Automotive Dual SMD 22uH Inductor and Choke Common Mode Chokes Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line
Impedance 1200 ohms
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details