22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm
22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm Product overview: B82789C0223N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 kHz, 250mA, 580mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100 kHz, 250mA, 580mOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223N001 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82789C0223N001TR-ND | 839-B82789C0223N001 |
| Product Name | Common Mode Chokes | SMD 100 kHz 250mA 580mOhm Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.5800 ohms |